☰
NCP1529MUTBG
NCP1529MUTBG
Active
Description:  IC REG BUCK ADJUSTABLE 1A 6UDFN
Manufacturer:  onsemi
History Price: Active
In Stock: 16440
NCP1529MUTBG vs NCP1422MNR2
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Function
Step-Down
Step-Up
Output Configuration
Positive
Positive
Topology
Buck
Boost
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.7V
1V
Voltage - Input (Max)
5.5V
5V
Voltage - Output (Min/Fixed)
0.9V
1.5V
Voltage - Output (Max)
3.9V
5V
Current - Output
1A
1.5A (Switch)
Frequency - Switching
1.7MHz
1.2MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-UDFN Exposed Pad
10-VFDFN Exposed Pad
Supplier Device Package
6-UDFN (2x2)
10-DFN (3x3)