☰
NCP1417DMR2
NCP1417DMR2
Obsolete
Description:  IC REG BOOST ADJ 1A MICRO8
Manufacturer:  onsemi
Datasheet:   NCP1417DMR2 Datasheet
History Price: $0.59000
In Stock: 28080
NCP1417DMR2 vs NCP1445T
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bag
Status
Obsolete
Obsolete
Function
Step-Up
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive or Negative
Topology
Boost
Boost, Flyback, Forward Converter, SEPIC
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
1V
2.7V
Voltage - Input (Max)
5.5V
30V
Voltage - Output (Min/Fixed)
1.5V
-
Voltage - Output (Max)
5.5V
-
Current - Output
1A (Switch)
4A (Switch)
Frequency - Switching
600kHz
560kHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
TO-220-7
Supplier Device Package
8-MSOP
TO-220-7