Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ onsemi NCP1403SNT1
NCP1403SNT1
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC CONV DC-DC PFM 15V 5TSOP
Manufacturer:
onsemi
Datasheet:
NCP1403SNT1 Datasheet
History Price: Active
In Stock: 39040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NCP1403SNT1 vs NCP1443T
Part No
NCP1403SNT1
NCP1443T
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Function
-
Step-Up, Step-Up/Step-Down
Output Configuration
-
Positive or Negative
Topology
-
Boost, Flyback, Forward Converter, SEPIC
Output Type
-
Adjustable
Number of Outputs
-
1
Voltage - Input (Min)
-
2.7V
Voltage - Input (Max)
-
30V
Voltage - Output (Min/Fixed)
-
-
Voltage - Output (Max)
-
-
Current - Output
-
4A (Switch)
Frequency - Switching
-
280kHz
Synchronous Rectifier
-
No
Operating Temperature
-
0 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
SOT-23-5 Thin, TSOT-23-5
TO-220-7
Supplier Device Package
5-TSOP
TO-220-7