Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Micron Technology NANDAAR4N4AZBA5E
NANDAAR4N4AZBA5E
Obsolete
Memory
Description:
IC FLASH 2G SDR
Manufacturer:
Micron Technology
Datasheet:
NANDAAR4N4AZBA5E Datasheet
History Price: Obsolete
In Stock: 7800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NANDAAR4N4AZBA5E vs NAND02GW3B2DN6E
Part No
NANDAAR4N4AZBA5E
NAND02GW3B2DN6E
Category
Memory
Memory
Manufacturer
Micron Technology
Micron Technology
Series
-
-
Packaging
Box
Tray
Status
Obsolete
Discontinued
Memory Type
-
Non-Volatile
Memory Format
-
FLASH
Technology
-
FLASH - NAND
Memory Size
-
2Gbit
Memory Organization
-
256M x 8
Memory Interface
-
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
25ns
Access Time
-
25 ns
Voltage - Supply
-
2.7V ~ 3.6V
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
-
48-TSOP