Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Micron Technology NAND08GW3D2AN6E
NAND08GW3D2AN6E
Discontinued
Memory
Description:
IC FLASH 8GBIT PARALLEL 48TSOP
Manufacturer:
Micron Technology
Datasheet:
NAND08GW3D2AN6E Datasheet
History Price: Discontinued at Digi-Key
In Stock: 9500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NAND08GW3D2AN6E vs NAND02GR3B2DN6E
Part No
NAND08GW3D2AN6E
NAND02GR3B2DN6E
Category
Memory
Memory
Manufacturer
Micron Technology
Micron Technology
Series
-
-
Packaging
Tray
Tray
Status
Discontinued
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NAND
FLASH - NAND
Memory Size
8Gbit
2Gbit
Memory Organization
1G x 8
256M x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
25ns
45ns
Access Time
25 ns
45 ns
Voltage - Supply
2.7V ~ 3.6V
1.7V ~ 1.95V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TFSOP (0.724", 18.40mm Width)
48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
48-TSOP
48-TSOP