NAND01GR3B2BZA6E
NAND01GR3B2BZA6E
Obsolete
Description:  IC FLASH 1GBIT PARALLEL 63VFBGA
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 11900
NAND01GR3B2BZA6E vs NAND02GR3B2DN6E
Category
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NAND
FLASH - NAND
Memory Size
1Gbit
2Gbit
Memory Organization
128M x 8
256M x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
30ns
45ns
Access Time
30 ns
45 ns
Voltage - Supply
1.7V ~ 1.95V
1.7V ~ 1.95V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
63-TFBGA
48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
63-VFBGA (9x11)
48-TSOP