Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Intel N87C541
N87C541
Active
Embedded - Microcontrollers
Description:
8-BIT, OTPROM, 8051 CPU
Manufacturer:
Intel
Datasheet:
N87C541 Datasheet
History Price: $46.66000
In Stock: 39000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
N87C541 vs N87C541-1
Part No
N87C541
N87C541-1
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Intel
Advanced Micro Devices
Series
87C54
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
87C54
80C51
Core Size
8-Bit
8-Bit
Speed
16MHz
16MHz
Connectivity
-
UART/USART
Peripherals
-
POR, WDT
Number of I/O
32
32
Program Memory Size
16KB (16K x 8)
16KB (16K x 8)
Program Memory Type
EPROM
EPROM
EEPROM Size
-
-
RAM Size
256 x 8
256 x 8
Voltage - Supply (Vcc/Vdd)
4V ~ 6V
4.5V ~ 5.5V
Data Converters
-
-
Oscillator Type
External, Internal
External, Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LCC (J-Lead)
44-LCC (J-Lead)
Supplier Device Package
44-PLCC
44-PLCC (16.59x16.59)