Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Intel N87C251SA16
N87C251SA16
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 8KB OTP 44PLCC
Manufacturer:
Intel
Datasheet:
N87C251SA16 Datasheet
History Price: $11.85000
In Stock: 2400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
N87C251SA16 vs N87C541
Part No
N87C251SA16
N87C541
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Intel
Intel
Series
87C
87C54
Packaging
Tube
Bulk
Status
Obsolete
Active
Core Processor
MCS 251
87C54
Core Size
8-Bit
8-Bit
Speed
16MHz
16MHz
Connectivity
SIO
-
Peripherals
PWM, WDT
-
Number of I/O
32
32
Program Memory Size
8KB (8K x 8)
16KB (16K x 8)
Program Memory Type
OTP
EPROM
EEPROM Size
-
-
RAM Size
1K x 8
256 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
4V ~ 6V
Data Converters
-
-
Oscillator Type
External
External, Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LCC (J-Lead)
44-LCC (J-Lead)
Supplier Device Package
44-PLCC
44-PLCC