N87C251SA16
N87C251SA16
Obsolete
Description:  IC MCU 8BIT 8KB OTP 44PLCC
Manufacturer:  Intel
Datasheet:   N87C251SA16 Datasheet
History Price: $11.85000
In Stock: 2400
N87C251SA16 vs N8742AH
Manufacturer
Series
87C
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Core Processor
MCS 251
8048
Core Size
8-Bit
8-Bit
Speed
16MHz
12.5MHz
Connectivity
SIO
-
Peripherals
PWM, WDT
DMA
Number of I/O
32
18
Program Memory Size
8KB (8K x 8)
2KB (2K x 8)
Program Memory Type
OTP
EPROM
EEPROM Size
-
-
RAM Size
1K x 8
256 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
4.5V ~ 4.5V
Data Converters
-
-
Oscillator Type
External
External
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LCC (J-Lead)
44-LCC (J-Lead)
Supplier Device Package
44-PLCC
44-PLCC