N87C196KD-20
N87C196KD-20
Active
Description:  IC MCU 16BIT 32KB OTP 68PLCC
Manufacturer:  Rochester Electronics
History Price: $198.91000
In Stock: 21300
N87C196KD-20 vs N87C541
Series
87C
87C54
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
MCS 96
87C54
Core Size
16-Bit
8-Bit
Speed
20MHz
16MHz
Connectivity
SIO
-
Peripherals
PWM, WDT
-
Number of I/O
48
32
Program Memory Size
32KB (32K x 8)
16KB (16K x 8)
Program Memory Type
OTP
EPROM
EEPROM Size
-
-
RAM Size
1K x 8
256 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
4V ~ 6V
Data Converters
A/D 8x10b
-
Oscillator Type
External
External, Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
68-LCC (J-Lead)
44-LCC (J-Lead)
Supplier Device Package
68-PLCC
44-PLCC