Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Rochester Electronics N87C196KC-20
N87C196KC-20
Active
Embedded - Microcontrollers
Description:
IC MCU 16BIT 16KB OTP 68PLCC
Manufacturer:
Rochester Electronics
Datasheet:
N87C196KC-20 Datasheet
History Price: $198.91000
In Stock: 9100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
N87C196KC-20 vs N87C521
Part No
N87C196KC-20
N87C521
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Rochester Electronics
Advanced Micro Devices
Series
87C
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
MCS 96
80C51
Core Size
16-Bit
8-Bit
Speed
20MHz
12MHz
Connectivity
SIO
UART/USART
Peripherals
PWM, WDT
POR, WDT
Number of I/O
40
32
Program Memory Size
16KB (16K x 8)
8KB (8K x 8)
Program Memory Type
OTP
EPROM
EEPROM Size
-
-
RAM Size
488 x 8
256 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
4.5V ~ 5.5V
Data Converters
A/D 8x10b
-
Oscillator Type
External
External, Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
68-LCC (J-Lead)
44-LCC (J-Lead)
Supplier Device Package
68-PLCC
44-PLCC (16.59x16.59)