Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Intel N80C452
N80C452
Active
Embedded - Microcontrollers
Description:
8-BIT, 8051 CPU, 12MHZ
Manufacturer:
Intel
Datasheet:
N80C452 Datasheet
History Price: $83.32000
In Stock: 41400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
N80C452 vs N80C152JC
Part No
N80C452
N80C152JC
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Intel
Rochester Electronics
Series
-
80C
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
80C51
-
Core Size
8-Bit
-
Speed
14MHz
-
Connectivity
-
-
Peripherals
DMA
-
Number of I/O
40
-
Program Memory Size
-
-
Program Memory Type
External Program Memory
-
EEPROM Size
-
-
RAM Size
256 x 8
-
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
-
Data Converters
-
-
Oscillator Type
External, Internal
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
68-LCC (J-Lead)
-
Supplier Device Package
68-PLCC
-