N80C286-12
N80C286-12
Active
Description:  IC MPU 80C286 12.5MHZ 68PLCC
Manufacturer:  Intel
Datasheet:   N80C286-12 Datasheet
History Price: $21.07000
In Stock: 18300
N80C286-12 vs N8086-2
Series
80C286
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
80C286
8086
Number of Cores/Bus Width
1 Core, 16b
1 Core, 16-Bit
Speed
12.5MHz
8MHz
Co-Processors/DSP
Math Engine; 80C287
-
RAM Controllers
-
-
Graphics Acceleration
No
-
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5V
5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
68-LCC (J-Lead)
44-LCC (J-Lead)