N80C196KC20
N80C196KC20
Active
Description:  IC MCU 16BIT 16KB OTP 68PLCC
Manufacturer:  Intel
Datasheet:   N80C196KC20 Datasheet
History Price: Active
In Stock: 48100
N80C196KC20 vs N80C151SB16
Manufacturer
Series
80C
MCS 51
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
MCS 96
80C151SB
Core Size
16-Bit
8-Bit
Speed
20MHz
16MHz
Connectivity
-
Serial Port
Peripherals
PWM, WDT
PWM, WDT
Number of I/O
6
32
Program Memory Size
16KB (16K x 8)
-
Program Memory Type
OTP
ROMless
EEPROM Size
-
-
RAM Size
488 x 8
256 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
4.5V ~ 5.5V
Data Converters
A/D 8b, 10b
-
Oscillator Type
Internal
External, Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
68-LCC (J-Lead)
44-LCC (J-Lead)
Supplier Device Package
68-PLCC
44-PLCC