N80C188-20
N80C188-20
Active
Description:  IC MPU I186 20MHZ
Manufacturer:  Rochester Electronics
Datasheet:   N80C188-20 Datasheet
History Price: Active
In Stock: 43900
N80C188-20 vs N80286-8
Series
i186
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
80C186
80286
Number of Cores/Bus Width
1 Core, 16-Bit
1 Core
Speed
20MHz
8MHz
Co-Processors/DSP
-
-
RAM Controllers
DRAM
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5.0V
5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 85 ℃ (TC)
Security Features
-
-
Package / Case
-
Surface Mount
Supplier Device Package
-
68-LCC (J-Lead)