Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Intel N80C152JD
N80C152JD
Active
Embedded - Microcontrollers
Description:
8-BIT, 8051 CPU, 6MHZ
Manufacturer:
Intel
Datasheet:
N80C152JD Datasheet
History Price: $40.68000
In Stock: 35900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
N80C152JD vs N80C196MD
Part No
N80C152JD
N80C196MD
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Intel
Intel
Series
80C
80C
Packaging
Bulk
Tube
Status
Active
Obsolete
Core Processor
80C51
MCS 96
Core Size
8-Bit
16-Bit
Speed
16.5MHz
16MHz
Connectivity
Serial Port, UART/USART
-
Peripherals
DMA
PWM, WDT
Number of I/O
56
64
Program Memory Size
-
-
Program Memory Type
ROMless
ROMless
EEPROM Size
-
-
RAM Size
256 x 8
488 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
4.5V ~ 5.5V
Data Converters
-
A/D 14x10b
Oscillator Type
External
External
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
68-LCC (J-Lead)
84-LCC (J-Lead)
Supplier Device Package
68-PLCC
84-PLCC