Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Intel N80C151SB16
N80C151SB16
Active
Embedded - Microcontrollers
Description:
8-BIT, 80151 CPU, 16MHZ
Manufacturer:
Intel
Datasheet:
N80C151SB16 Datasheet
History Price: $6.03000
In Stock: 37100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
N80C151SB16 vs N80C196KC20
Part No
N80C151SB16
N80C196KC20
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Intel
Intel
Series
MCS 51
80C
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
80C151SB
MCS 96
Core Size
8-Bit
16-Bit
Speed
16MHz
20MHz
Connectivity
Serial Port
-
Peripherals
PWM, WDT
PWM, WDT
Number of I/O
32
6
Program Memory Size
-
16KB (16K x 8)
Program Memory Type
ROMless
OTP
EEPROM Size
-
-
RAM Size
256 x 8
488 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
4.5V ~ 5.5V
Data Converters
-
A/D 8b, 10b
Oscillator Type
External, Internal
Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LCC (J-Lead)
68-LCC (J-Lead)
Supplier Device Package
44-PLCC
68-PLCC