Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Intel N80C151SB16
N80C151SB16
Active
Embedded - Microcontrollers
Description:
8-BIT, 80151 CPU, 16MHZ
Manufacturer:
Intel
Datasheet:
N80C151SB16 Datasheet
History Price: $6.03000
In Stock: 37100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
N80C151SB16 vs N80C152JB-G
Part No
N80C151SB16
N80C152JB-G
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Intel
Rochester Electronics
Series
MCS 51
80C
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
80C151SB
-
Core Size
8-Bit
-
Speed
16MHz
-
Connectivity
Serial Port
-
Peripherals
PWM, WDT
-
Number of I/O
32
-
Program Memory Size
-
-
Program Memory Type
ROMless
-
EEPROM Size
-
-
RAM Size
256 x 8
-
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
-
Data Converters
-
-
Oscillator Type
External, Internal
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
44-LCC (J-Lead)
-
Supplier Device Package
44-PLCC
-