N80960SB10
N80960SB10
Obsolete
Description:  IC MPU I960 10MHZ 84PLCC
Manufacturer:  Intel
Datasheet:   N80960SB10 Datasheet
History Price: $11.84000
In Stock: 39600
N80960SB10 vs N80C286-12
Manufacturer
Series
i960
80C286
Packaging
Tube
Bulk
Status
Obsolete
Active
Core Processor
i960
80C286
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 16b
Speed
10MHz
12.5MHz
Co-Processors/DSP
-
Math Engine; 80C287
RAM Controllers
-
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5.0V
5V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
-40 ℃ ~ 85 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
84-LCC (J-Lead)
68-LCC (J-Lead)