Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Intel N80960SB10
N80960SB10
Obsolete
Embedded - Microprocessors
Description:
IC MPU I960 10MHZ 84PLCC
Manufacturer:
Intel
Datasheet:
N80960SB10 Datasheet
History Price: $11.84000
In Stock: 39600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
N80960SB10 vs N80960SA16
Part No
N80960SB10
N80960SA16
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Intel
Intel
Series
i960
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Core Processor
i960
i960
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
10MHz
16MHz
Co-Processors/DSP
-
-
RAM Controllers
-
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5.0V
5V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
0 ℃ ~ 85 ℃ (TC)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
84-LCC (J-Lead)
84-LCC (J-Lead)