N80960SA20
N80960SA20
Active
Description:  IC MPU I960 20MHZ 84PLCC
Manufacturer:  Intel
Datasheet:   N80960SA20 Datasheet
History Price: $16.05000
In Stock: 8500
N80960SA20 vs N80C186-12
Series
i960
i186
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
i960
80C186
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 16-Bit
Speed
20MHz
12MHz
Co-Processors/DSP
-
-
RAM Controllers
-
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5V
5.0V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
-
Supplier Device Package
84-LCC (J-Lead)
-