N80960SA16
N80960SA16
Obsolete
Description:  IC MPU 16MHZ 84PLCC
Manufacturer:  Intel
Datasheet:   N80960SA16 Datasheet
History Price: $14.92000
In Stock: 27400
N80960SA16 vs N8088-2TR
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Core Processor
i960
8088
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 8-Bit
Speed
16MHz
8MHz
Co-Processors/DSP
-
-
RAM Controllers
-
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5V
5V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
84-LCC (J-Lead)
44-LCC (J-Lead)