N8088-2
N8088-2
Active
Description:  IC MPU 8MHZ 44PLCC
Manufacturer:  Advanced Micro Devices
Datasheet:   N8088-2 Datasheet
History Price: $5.34000
In Stock: 15200
N8088-2 vs N80C286-16
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
8088
80C286
Number of Cores/Bus Width
1 Core, 8-Bit
1 Core, 16-Bit
Speed
8MHz
16MHz
Co-Processors/DSP
-
Math Engine; 80C287
RAM Controllers
-
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5V
5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 100 ℃ (TC)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
44-LCC (J-Lead)
68-LCC (J-Lead)