Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Advanced Micro Devices N8086-2
N8086-2
Active
Embedded - Microprocessors
Description:
IC MPU 8MHZ 44PLCC
Manufacturer:
Advanced Micro Devices
Datasheet:
N8086-2 Datasheet
History Price: $16.87000
In Stock: 34100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
N8086-2 vs N80C286-16
Part No
N8086-2
N80C286-16
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
8086
80C286
Number of Cores/Bus Width
1 Core, 16-Bit
1 Core, 16-Bit
Speed
8MHz
16MHz
Co-Processors/DSP
-
Math Engine; 80C287
RAM Controllers
-
-
Graphics Acceleration
-
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5V
5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 100 ℃ (TC)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
44-LCC (J-Lead)
68-LCC (J-Lead)