Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Advanced Micro Devices N80186
N80186
Active
Embedded - Microprocessors
Description:
IC MPU 8MHZ 68PLCC
Manufacturer:
Advanced Micro Devices
Datasheet:
N80186 Datasheet
History Price: $15.81000
In Stock: 35300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
N80186 vs N80C186-12/TR
Part No
N80186
N80C186-12/TR
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
-
i186
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
80186
80C186
Number of Cores/Bus Width
1 Core, 16-Bit
1 Core, 16-Bit
Speed
8MHz
12MHz
Co-Processors/DSP
-
-
RAM Controllers
-
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5V
5.0V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
-
Supplier Device Package
68-LCC (J-Lead)
-