N80186-10
N80186-10
Active
Description:  IC MPU 10MHZ 68PLCC
Manufacturer:  Advanced Micro Devices
Datasheet:   N80186-10 Datasheet
History Price: $18.94000
In Stock: 16400
N80186-10 vs N8088-2TR
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
80186
8088
Number of Cores/Bus Width
1 Core, 16-Bit
1 Core, 8-Bit
Speed
10MHz
8MHz
Co-Processors/DSP
-
-
RAM Controllers
-
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5V
5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
68-LCC (J-Lead)
44-LCC (J-Lead)