☰
MX7828KP
MX7828KP
Active
Description:  MX7828 8-BIT ADC
Manufacturer:  Maxim Integrated
Datasheet:   MX7828KP Datasheet
History Price: $12.37000
In Stock: 1850
MX7828KP vs MX7820KCWP+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Number of Bits
8
8
Sampling Rate (Per Second)
400k
500k
Number of Inputs
8
1
Input Type
Single Ended
Single Ended
Data Interface
-
Parallel
Configuration
MUX-S/H-ADC
S/H-ADC
Ratio - S/H:ADC
0:2
1:1
Number of A/D Converters
2
1
Architecture
Flash
Flash
Reference Type
External, Internal
External
Voltage - Supply, Analog
4.75V ~ 5.25V
5V
Voltage - Supply, Digital
4.75V ~ 5.25V
5V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Package / Case
28-LCC (J-Lead)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-PLCC (11.5x11.5)
20-SOIC
Mounting Type
Surface Mount
Surface Mount