☰
MX7574KCWN+
MX7574KCWN+
Active
Description:  IC ADC 8BIT MPU COMP 18-SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MX7574KCWN+ Datasheet
History Price: $21.26000
In Stock: 1840
MX7574KCWN+ vs MX7828LCWI
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of Bits
8
8
Sampling Rate (Per Second)
66.7k
400k
Number of Inputs
1
8
Input Type
Single Ended
Single Ended
Data Interface
Parallel
-
Configuration
ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
0:2
Number of A/D Converters
1
2
Architecture
SAR
Flash
Reference Type
External
External, Internal
Voltage - Supply, Analog
5V
4.75V ~ 5.25V
Voltage - Supply, Digital
5V
4.75V ~ 5.25V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Package / Case
18-SOIC (0.295", 7.50mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
18-SOIC
28-SOIC
Mounting Type
Surface Mount
Surface Mount