☰
MX7549KEWP+
MX7549KEWP+
Obsolete
Description:  IC DAC 12BIT A-OUT 20WLP
Manufacturer:  Maxim Integrated
Datasheet:   MX7549KEWP+ Datasheet
History Price: Obsolete
In Stock: 15000
MX7549KEWP+ vs MX7248JP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
12
Number of D/A Converters
2
1
Settling Time
1.5μs
-
Output Type
Current - Unbuffered
Voltage - Buffered
Differential Output
No
No
Data Interface
-
Parallel
Reference Type
External
Internal
Voltage - Supply, Analog
5V ~ 15V
11.4V ~ 15.75V
Voltage - Supply, Digital
5V ~ 15V
11.4V ~ 15.75V
INL/DNL (LSB)
? (Max), ?.5 (Max)
? (Max), ? (Max)
Architecture
R-2R
Multiplying DAC
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
20-WFBGA, WLBGA
20-LCC (J-Lead)
Supplier Device Package
20-WLP
20-PLCC (8.97x8.97)
Mounting Type
Surface Mount
Surface Mount