☰
MX7548BQ+
MX7548BQ+
Active
Description:  8-BIT MPU COMPATIBLE 12-BIT DAC
Manufacturer:  Maxim Integrated
Datasheet:   MX7548BQ+ Datasheet
History Price: $14.37000
In Stock: 43580
MX7548BQ+ vs MX7528LEWP
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
-
8
Number of D/A Converters
-
2
Settling Time
-
350ns
Output Type
-
Current - Unbuffered
Differential Output
-
No
Data Interface
-
Parallel
Reference Type
-
External
Voltage - Supply, Analog
-
4.75V ~ 5.25V, 14.25V ~ 15.75V
Voltage - Supply, Digital
-
4.75V ~ 5.25V, 14.25V ~ 15.75V
INL/DNL (LSB)
-
?.5 (Max), ? (Max)
Architecture
-
Multiplying DAC, R-2R
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
20-SOIC
Mounting Type
-
Surface Mount