Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Maxim Integrated MX7541AJP+
MX7541AJP+
Obsolete
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 12BIT MULT 20-PLCC
Manufacturer:
Maxim Integrated
Datasheet:
MX7541AJP+ Datasheet
History Price: $14.05000
In Stock: 12640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MX7541AJP+ vs MX7524CD
Part No
MX7541AJP+
MX7524CD
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
8
Number of D/A Converters
1
1
Settling Time
600ns (Typ)
350ns
Output Type
Current - Unbuffered
Current - Unbuffered
Differential Output
Yes
Yes
Data Interface
Parallel
Parallel
Reference Type
External
External
Voltage - Supply, Analog
5V ~ 16V
4.5V ~ 5.5V, 10.8V ~ 13.2V, 13.5V ~ 16.5V
Voltage - Supply, Digital
5V ~ 16V
4.5V ~ 5.5V, 10.8V ~ 13.2V, 13.5V ~ 16.5V
INL/DNL (LSB)
? (Max), ? (Max)
?.125LSB (Max), ? (Max)
Architecture
R-2R
Multiplying DAC, R-2R
Operating Temperature
0 ℃ ~ 70 ℃
-25 ℃ ~ 85 ℃
Package / Case
20-LCC (J-Lead)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
20-PLCC (9x9)
16-CERDIP
Mounting Type
Surface Mount
Through Hole