☰
MX7533LCWE+
MX7533LCWE+
Active
Description:  IC DAC 10BIT A-OUT 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MX7533LCWE+ Datasheet
History Price: $11.80000
In Stock: 42110
MX7533LCWE+ vs MX7528LEWP
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
10
8
Number of D/A Converters
1
2
Settling Time
800ns
350ns
Output Type
Current - Unbuffered
Current - Unbuffered
Differential Output
Yes
No
Data Interface
Parallel
Parallel
Reference Type
External
External
Voltage - Supply, Analog
5V ~ 16.5V
4.75V ~ 5.25V, 14.25V ~ 15.75V
Voltage - Supply, Digital
5V ~ 16.5V
4.75V ~ 5.25V, 14.25V ~ 15.75V
INL/DNL (LSB)
-
?.5 (Max), ? (Max)
Architecture
R-2R
Multiplying DAC, R-2R
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
20-SOIC
Mounting Type
Surface Mount
Surface Mount