☰
MX7528LEPP
MX7528LEPP
Active
Description:  IC DAC 8BIT A-OUT 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MX7528LEPP Datasheet
History Price: $13.86000
In Stock: 37275
MX7528LEPP vs MX7628KP
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
8
Number of D/A Converters
2
2
Settling Time
350ns
400ns
Output Type
Current - Unbuffered
Current - Unbuffered
Differential Output
No
No
Data Interface
Parallel
Parallel
Reference Type
External
External
Voltage - Supply, Analog
4.75V ~ 5.25V, 14.25V ~ 15.75V
4.75V ~ 5.25V, 14.25V ~ 15.75V
Voltage - Supply, Digital
4.75V ~ 5.25V, 14.25V ~ 15.75V
4.75V ~ 5.25V, 14.25V ~ 15.75V
INL/DNL (LSB)
?.5 (Max), ? (Max)
?.5 (Max), ? (Max)
Architecture
Multiplying DAC, R-2R
Multiplying DAC, R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
-
Package / Case
20-DIP (0.300", 7.62mm)
20-LCC (J-Lead)
Supplier Device Package
20-PDIP
20-PLCC (8.97x8.97)
Mounting Type
Through Hole
Surface Mount