☰
MX7524LN+
MX7524LN+
Obsolete
Description:  IC DAC 8BIT MULT 16-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MX7524LN+ Datasheet
History Price: Obsolete
In Stock: 33970
MX7524LN+ vs MX7528JP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
-
8
Number of D/A Converters
-
2
Settling Time
-
350ns
Output Type
-
Current - Unbuffered
Differential Output
-
No
Data Interface
-
Parallel
Reference Type
-
External
Voltage - Supply, Analog
-
4.75V ~ 5.25V, 14.25V ~ 15.75V
Voltage - Supply, Digital
-
4.75V ~ 5.25V, 14.25V ~ 15.75V
INL/DNL (LSB)
-
? (Max), ? (Max)
Architecture
-
Multiplying DAC, R-2R
Operating Temperature
-
0 ℃ ~ 70 ℃
Package / Case
-
20-LCC (J-Lead)
Supplier Device Package
-
20-PLCC (8.97x8.97)
Mounting Type
-
Surface Mount