☰
MX7524LN+
MX7524LN+
Obsolete
Description:  IC DAC 8BIT MULT 16-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MX7524LN+ Datasheet
History Price: Obsolete
In Stock: 6240
MX7524LN+ vs MX7224LP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
-
8
Number of D/A Converters
-
1
Settling Time
-
5μs
Output Type
-
Voltage - Buffered
Differential Output
-
No
Data Interface
-
Parallel
Reference Type
-
External
Voltage - Supply, Analog
-
-4.5V ~ -5.5V, 11.4V ~ 16.5V
Voltage - Supply, Digital
-
-4.5V ~ -5.5V, 11.4V ~ 16.5V
INL/DNL (LSB)
-
?.5 (Max), ? (Max)
Architecture
-
R-2R
Operating Temperature
-
0 ℃ ~ 70 ℃
Package / Case
-
20-LCC (J-Lead)
Supplier Device Package
-
20-PLCC (8.97x8.97)
Mounting Type
-
Surface Mount