☰
MX7524CD
MX7524CD
Active
Description:  IC DAC 8BIT A-OUT 16CERDIP
Manufacturer:  Maxim Integrated
Datasheet:   MX7524CD Datasheet
History Price: $13.34000
In Stock: 14080
MX7524CD vs MX7847BR+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
12
Number of D/A Converters
1
2
Settling Time
350ns
4μs (Typ)
Output Type
Current - Unbuffered
Voltage - Buffered
Differential Output
Yes
No
Data Interface
Parallel
Parallel
Reference Type
External
External
Voltage - Supply, Analog
4.5V ~ 5.5V, 10.8V ~ 13.2V, 13.5V ~ 16.5V
?1.4V ~ 16.5V
Voltage - Supply, Digital
4.5V ~ 5.5V, 10.8V ~ 13.2V, 13.5V ~ 16.5V
-
INL/DNL (LSB)
?.125LSB (Max), ? (Max)
?.5 (Max), ? (Max)
Architecture
Multiplying DAC, R-2R
R-2R
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-CDIP (0.300", 7.62mm)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-CERDIP
24-SOIC
Mounting Type
Through Hole
Surface Mount