☰
MX7524CD
MX7524CD
Active
Description:  IC DAC 8BIT A-OUT 16CERDIP
Manufacturer:  Maxim Integrated
Datasheet:   MX7524CD Datasheet
History Price: $13.34000
In Stock: 29360
MX7524CD vs MX7845KR
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
12
Number of D/A Converters
1
1
Settling Time
350ns
5μs
Output Type
Current - Unbuffered
Voltage - Buffered
Differential Output
Yes
No
Data Interface
Parallel
Parallel
Reference Type
External
External
Voltage - Supply, Analog
4.5V ~ 5.5V, 10.8V ~ 13.2V, 13.5V ~ 16.5V
?4.25V ~ 15.75V
Voltage - Supply, Digital
4.5V ~ 5.5V, 10.8V ~ 13.2V, 13.5V ~ 16.5V
?4.25V ~ 15.75V
INL/DNL (LSB)
?.125LSB (Max), ? (Max)
?.5 (Max), ? (Max)
Architecture
Multiplying DAC, R-2R
Multiplying DAC, R-2R
Operating Temperature
-25 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
16-CDIP (0.300", 7.62mm)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-CERDIP
24-SOIC
Mounting Type
Through Hole
Surface Mount