☰
MX7524CD
MX7524CD
Active
Description:  IC DAC 8BIT A-OUT 16CERDIP
Manufacturer:  Maxim Integrated
Datasheet:   MX7524CD Datasheet
History Price: $13.34000
In Stock: 29360
MX7524CD vs MX7845KN+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Number of Bits
8
-
Number of D/A Converters
1
-
Settling Time
350ns
-
Output Type
Current - Unbuffered
-
Differential Output
Yes
-
Data Interface
Parallel
-
Reference Type
External
-
Voltage - Supply, Analog
4.5V ~ 5.5V, 10.8V ~ 13.2V, 13.5V ~ 16.5V
-
Voltage - Supply, Digital
4.5V ~ 5.5V, 10.8V ~ 13.2V, 13.5V ~ 16.5V
-
INL/DNL (LSB)
?.125LSB (Max), ? (Max)
-
Architecture
Multiplying DAC, R-2R
-
Operating Temperature
-25 ℃ ~ 85 ℃
-
Package / Case
16-CDIP (0.300", 7.62mm)
-
Supplier Device Package
16-CERDIP
-
Mounting Type
Through Hole
-