☰
MX7226KN+
MX7226KN+
Active
Description:  IC DAC 8BIT V-OUT 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MX7226KN+ Datasheet
History Price: $30.88000
In Stock: 45475
MX7226KN+ vs MX7248JP
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
12
Number of D/A Converters
4
1
Settling Time
4μs
-
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
Parallel
Parallel
Reference Type
External
Internal
Voltage - Supply, Analog
11.4V ~ 16.5V, -5V
11.4V ~ 15.75V
Voltage - Supply, Digital
14.25V ~ 15.75V
11.4V ~ 15.75V
INL/DNL (LSB)
? (Max), ? (Max)
? (Max), ? (Max)
Architecture
R-2R
Multiplying DAC
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
20-DIP (0.300", 7.62mm)
20-LCC (J-Lead)
Supplier Device Package
20-PDIP
20-PLCC (8.97x8.97)
Mounting Type
Through Hole
Surface Mount