☰
MX7226KEWP+
MX7226KEWP+
Active
Description:  IC DAC 8BIT V-OUT 20SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MX7226KEWP+ Datasheet
History Price: $16.00250
In Stock: 18180
MX7226KEWP+ vs MX7528LEPP
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
8
Number of D/A Converters
4
2
Settling Time
4μs
350ns
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
No
Data Interface
Parallel
Parallel
Reference Type
External
External
Voltage - Supply, Analog
11.4V ~ 16.5V, -5V
4.75V ~ 5.25V, 14.25V ~ 15.75V
Voltage - Supply, Digital
14.25V ~ 15.75V
4.75V ~ 5.25V, 14.25V ~ 15.75V
INL/DNL (LSB)
? (Max), ? (Max)
?.5 (Max), ? (Max)
Architecture
R-2R
Multiplying DAC, R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-SOIC
20-PDIP
Mounting Type
Surface Mount
Through Hole