Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MX574AJP+
MX574AJP+
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 12BIT SAR 28PLCC
Manufacturer:
Maxim Integrated
Datasheet:
MX574AJP+ Datasheet
History Price: $33.35000
In Stock: 3685
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MX574AJP+ vs MX574AKEPI
Part No
MX574AJP+
MX574AKEPI
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of Bits
12
12
Sampling Rate (Per Second)
40k
40k
Number of Inputs
1
1
Input Type
Single Ended
Single Ended
Data Interface
Parallel
Parallel
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
Internal
Voltage - Supply, Analog
?1.4V ~ 16.5V
-11.4V ~ -15.75V, 4.75V ~ 5.25V
Voltage - Supply, Digital
5V
-11.4V ~ -15.75V, 4.75V ~ 5.25V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-LCC (J-Lead)
28-DIP (0.600", 15.24mm)
Supplier Device Package
28-PLCC (11.51x11.51)
28-PDIP
Mounting Type
Surface Mount
Through Hole