MX25V1006FOI
MX25V1006FOI
Active
Description:  MEMORY
Manufacturer:  Macronix
History Price: $0.26741
In Stock: 29800
MX25V1006FOI vs MX29SL800CBXEI-90G
Category
Manufacturer
Series
MXSMIO
MX29SL
Packaging
Tape & Reel (TR)
Tray
Status
Active
Not For New Designs
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NOR (SLC)
FLASH - NOR
Memory Size
1Mbit
8Mbit
Memory Organization
512K x 2, 1M x 1
1M x 8
Memory Interface
SPI - Dual I/O
Parallel
Clock Frequency
80 MHz
-
Write Cycle Time - Word, Page
50μs, 10ms
90ns
Access Time
6 ns
90 ns
Voltage - Supply
2.3V ~ 3.6V
1.65V ~ 2.2V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
48-LFBGA, CSPBGA
Supplier Device Package
8-TSSOP
48-LFBGA, CSP (6x8)