Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Macronix MX25V1006FOI
MX25V1006FOI
Active
Memory
Description:
MEMORY
Manufacturer:
Macronix
Datasheet:
MX25V1006FOI Datasheet
History Price: $0.26741
In Stock: 29800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MX25V1006FOI vs MX29LV800CBXEI-90G
Part No
MX25V1006FOI
MX29LV800CBXEI-90G
Category
Memory
Memory
Manufacturer
Macronix
Macronix
Series
MXSMIO
MX29LV
Packaging
Tape & Reel (TR)
Tray
Status
Active
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NOR (SLC)
FLASH - NOR
Memory Size
1Mbit
8Mbit
Memory Organization
512K x 2, 1M x 1
1M x 8
Memory Interface
SPI - Dual I/O
Parallel
Clock Frequency
80 MHz
-
Write Cycle Time - Word, Page
50μs, 10ms
90ns
Access Time
6 ns
90 ns
Voltage - Supply
2.3V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
48-LFBGA, CSPBGA
Supplier Device Package
8-TSSOP
48-LFBGA, CSP (6x8)