MX25U1633FZAI
MX25U1633FZAI
Active
Description:  MEMORY
Manufacturer:  Macronix
History Price: $0.54792
In Stock: 39200
MX25U1633FZAI vs MX29LV800CTXEC-70G
Category
Manufacturer
Series
MXSMIO
MX29LV
Packaging
Tray
Tray
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NOR (SLC)
FLASH - NOR
Memory Size
16Mbit
8Mbit
Memory Organization
4M x 4, 8M x 2, 16M x 1
1M x 8
Memory Interface
SPI - Quad I/O
Parallel
Clock Frequency
80 MHz
-
Write Cycle Time - Word, Page
100μs, 3.6ms
70ns
Access Time
8 ns
70 ns
Voltage - Supply
1.65V ~ 2V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WDFN Exposed Pad
48-LFBGA, CSPBGA
Supplier Device Package
8-USON (4x4)
48-LFBGA, CSP (6x8)