Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Macronix MX25R8035FBHIH2
MX25R8035FBHIH2
Active
Memory
Description:
IC FLASH 8MBIT SPI/QUAD 8WLCSP
Manufacturer:
Macronix
Datasheet:
MX25R8035FBHIH2 Datasheet
History Price: $0.71000
In Stock: 39700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MX25R8035FBHIH2 vs MX29SL800CBXEI-90G
Part No
MX25R8035FBHIH2
MX29SL800CBXEI-90G
Category
Memory
Memory
Manufacturer
Macronix
Macronix
Series
MXSMIO
MX29SL
Packaging
Tape & Reel (TR)
Tray
Status
Active
Not For New Designs
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NOR
FLASH - NOR
Memory Size
8Mbit
8Mbit
Memory Organization
1M x 8
1M x 8
Memory Interface
SPI - Quad I/O
Parallel
Clock Frequency
108 MHz
-
Write Cycle Time - Word, Page
100μs, 4ms
90ns
Access Time
-
90 ns
Voltage - Supply
1.65V ~ 3.6V
1.65V ~ 2.2V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-XFBGA, WLCSP
48-LFBGA, CSPBGA
Supplier Device Package
8-WLCSP
48-LFBGA, CSP (6x8)