MX25R1635FZUIL0
MX25R1635FZUIL0
Active
Description:  IC FLASH 16MBIT SPI/QUAD 8USON
Manufacturer:  Macronix
History Price: $0.89000
In Stock: 45700
MX25R1635FZUIL0 vs MX29LV800CTXEI-70G
Category
Manufacturer
Series
MXSMIO
MX29LV
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NOR
FLASH - NOR
Memory Size
16Mbit
8Mbit
Memory Organization
2M x 8
1M x 8
Memory Interface
SPI - Quad I/O
Parallel
Clock Frequency
33 MHz
-
Write Cycle Time - Word, Page
100μs, 10ms
70ns
Access Time
-
70 ns
Voltage - Supply
1.65V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-UFDFN Exposed Pad
48-LFBGA, CSPBGA
Supplier Device Package
8-USON (2x3)
48-LFBGA, CSP (6x8)