☰
MTS62C19A-HS105
MTS62C19A-HS105
Active
Description:  IC MTR DRV BIPOLR 4.5-5.5V 24SOP
Manufacturer:  Microchip Technology
History Price: $1.55000
In Stock: 3920
MTS62C19A-HS105 vs MTS62C19A-LS105
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
On/Off
On/Off
Technology
CMOS
CMOS
Step Resolution
1, 1/2, 1/4, 1/8
1, 1/2, 1/4, 1/8
Applications
Automotive
Automotive
Current - Output
550mA
550mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Voltage - Load
10V ~ 40V
10V ~ 40V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOP
24-SOP