Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Micron Technology MTFC128GAJAECE-AIT TR
MTFC128GAJAECE-AIT TR
Obsolete
Memory
Description:
IC FLASH 1TB MMC 169LFBGA
Manufacturer:
Micron Technology
Datasheet:
MTFC128GAJAECE-AIT TR Datasheet
History Price: Obsolete
In Stock: 36300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MTFC128GAJAECE-AIT TR vs MTFC8GLVEA-4M IT
Part No
MTFC128GAJAECE-AIT TR
MTFC8GLVEA-4M IT
Category
Memory
Memory
Manufacturer
Micron Technology
Micron Technology
Series
eMMC
eMMC
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NAND
FLASH - NAND
Memory Size
1Tbit
64Gbit
Memory Organization
128G x 8
8G x 8
Memory Interface
MMC
MMC
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
-
-
Voltage - Supply
-
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
169-LFBGA
153-WFBGA
Supplier Device Package
169-LFBGA (14x18)
153-WFBGA (11.5x13)