Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Microsemi Corporation MT9173AE
MT9173AE
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 24DIP
Manufacturer:
Microsemi Corporation
Datasheet:
MT9173AE Datasheet
History Price: Obsolete
In Stock: 44880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MT9173AE vs MT9044AP1
Part No
MT9173AE
MT9044AP1
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Microsemi Corporation
Microchip Technology
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Subscriber Line Interface Concept (SLIC)
Digital Phase Locked Loop
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Current - Supply
10mA
90mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
-
44-LCC (J-Lead)
Supplier Device Package
24-PDIP
44-PLCC