Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Microchip Technology MT90812AP1
MT90812AP1
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 68PLCC
Manufacturer:
Microchip Technology
Datasheet:
MT90812AP1 Datasheet
History Price: Obsolete
In Stock: 15520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MT90812AP1 vs MT9123AP1
Part No
MT90812AP1
MT9123AP1
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Switch
Echo Cancellation
Interface
-
Serial
Number of Circuits
1
2
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Supply
10mA
50mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
68-LCC (J-Lead)
28-LCC (J-Lead)
Supplier Device Package
68-PLCC
28-PLCC (11.51x11.51)